3M 3M 850 White Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 1.9 mil Thick - 31781 70006226404

Description
3M 850 white splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 white splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 White Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 1.9 mil Thick - 31781 - 021200-31781 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 White Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 1.9 mil Thick - 31781
021200-31781
3M 850 White Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 1.9 mil Thick - 31781 021200-31781
3M 850 white splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 white splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-31781
Product Name 3M 850 White Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 1.9 mil Thick - 31781
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details