3M 3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 24376 70006178126

Description
3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.
Description
3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 24376 - 021200-24376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 24376
021200-24376
3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 24376 021200-24376
3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24376
Product Name 3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 62 mil Thick - 24376
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
Adhesive Transfer Tape - 747 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
Peel 3.75 lbs/in (6.57 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details