3M 3M Tartan 860 Black Filament Strapping Tape - 19 mm Width x 55 m Length - 2.8 mil Thick - 73107 70006191178

Description
3M Tartan 860 black filament strapping tape comes in a 19 mm width, 55 m length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 860 black filament strapping tape comes in a 19 mm width, 55 m length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 860 Black Filament Strapping Tape - 19 mm Width x 55 m Length - 2.8 mil Thick - 73107 - 021200-73107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 860 Black Filament Strapping Tape - 19 mm Width x 55 m Length - 2.8 mil Thick - 73107
021200-73107
3M Tartan 860 Black Filament Strapping Tape - 19 mm Width x 55 m Length - 2.8 mil Thick - 73107 021200-73107
3M Tartan 860 black filament strapping tape comes in a 19 mm width, 55 m length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 860 black filament strapping tape comes in a 19 mm width, 55 m length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73107
Product Name 3M Tartan 860 Black Filament Strapping Tape - 19 mm Width x 55 m Length - 2.8 mil Thick - 73107
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Clear Polyethylene Surface Protection - 03001-009C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details