3M 3M Scotch 3732 Tan Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 2.5 mil Thick - 72416 70006183076

Description
3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3732 Tan Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 2.5 mil Thick - 72416 - 021200-72416 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3732 Tan Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 2.5 mil Thick - 72416
021200-72416
3M Scotch 3732 Tan Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 2.5 mil Thick - 72416 021200-72416
3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72416
Product Name 3M Scotch 3732 Tan Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 2.5 mil Thick - 72416
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
General Purpose Masking Tape - 203 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0052 inches (0.1321 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details