3M 3M Scotch 8621 White Filament Strapping Tape - 3/16 in Width x 18000 yd Length - 5.2 mil Thick - 73473 70006207560

Description
3M Scotch 8621 white filament strapping tape comes in a 3/16 in width, 18000 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.2 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 8621 white filament strapping tape comes in a 3/16 in width, 18000 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.2 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8621 White Filament Strapping Tape - 3/16 in Width x 18000 yd Length - 5.2 mil Thick - 73473 - 021200-73473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8621 White Filament Strapping Tape - 3/16 in Width x 18000 yd Length - 5.2 mil Thick - 73473
021200-73473
3M Scotch 8621 White Filament Strapping Tape - 3/16 in Width x 18000 yd Length - 5.2 mil Thick - 73473 021200-73473
3M Scotch 8621 white filament strapping tape comes in a 3/16 in width, 18000 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.2 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 8621 white filament strapping tape comes in a 3/16 in width, 18000 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.2 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73473
Product Name 3M Scotch 8621 White Filament Strapping Tape - 3/16 in Width x 18000 yd Length - 5.2 mil Thick - 73473
Color White
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
Industrial Polyethylene Temp. Surface Protection - 21826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details