3M 3M Scotch 372 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.2 mil Thick - 72353 70006182441

Description
3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 372 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.2 mil Thick - 72353 - 021200-72353 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 372 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.2 mil Thick - 72353
021200-72353
3M Scotch 372 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.2 mil Thick - 72353 021200-72353
3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72353
Product Name 3M Scotch 372 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.2 mil Thick - 72353
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
2.3 mil High Temp Silicone Transfer - 3012 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0023 inches (0.0584 mm)
Peel 4.69 lbs/in (8.21 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details