3M 3M 5453 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 8.2 mil Thick - 73586 70006197662

Description
3M 5453 brown slick surface tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.
Description
3M 5453 brown slick surface tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5453 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 8.2 mil Thick - 73586 - 021200-73586 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5453 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 8.2 mil Thick - 73586
021200-73586
3M 5453 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 8.2 mil Thick - 73586 021200-73586
3M 5453 brown slick surface tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

3M 5453 brown slick surface tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73586
Product Name 3M 5453 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 8.2 mil Thick - 73586
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Aluminum Foil Duct Tape - 337 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0037 inches (0.0940 mm)
Adhesive Aluminum
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details