3M 3M 8421 White Splicing & Core Starting Tape - 1 1/4 in Width x 72 yd Length - 2.5 mil Thick - 37992 70006227907

Description
3M 8421 white splicing & core starting tape comes in a 1 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.
Description
3M 8421 white splicing & core starting tape comes in a 1 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8421 White Splicing & Core Starting Tape - 1 1/4 in Width x 72 yd Length - 2.5 mil Thick - 37992 - 021200-37992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8421 White Splicing & Core Starting Tape - 1 1/4 in Width x 72 yd Length - 2.5 mil Thick - 37992
021200-37992
3M 8421 White Splicing & Core Starting Tape - 1 1/4 in Width x 72 yd Length - 2.5 mil Thick - 37992 021200-37992
3M 8421 white splicing & core starting tape comes in a 1 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

3M 8421 white splicing & core starting tape comes in a 1 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-37992
Product Name 3M 8421 White Splicing & Core Starting Tape - 1 1/4 in Width x 72 yd Length - 2.5 mil Thick - 37992
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Acrylic Transfer - 1150 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details