3M 3M 4466 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24303 70006178357

Description
3M 4466 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4466 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4466 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24303 - 021200-24303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4466 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24303
021200-24303
3M 4466 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24303 021200-24303
3M 4466 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4466 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24303
Product Name 3M 4466 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24303
Type Transfer
Color White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
CushionmountT Process Printing Tape - 1120-20 - Budnick Converting, Inc.
Specs
Type CushionmountT Process Printing Tape
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details