3M 3M 4462 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 30414 70006210770

Description
3M 4462 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4462 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 30414 - 021200-30414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 30414
021200-30414
3M 4462 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 30414 021200-30414
3M 4462 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4462 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30414
Product Name 3M 4462 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 30414
Type Transfer
Color Black
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details