3M 3M 361 White Cloth Tape - 18 in Width x 60 yd Length - 7.5 mil Thick - 26402 70006205499

Description
3M 361 white cloth tape comes in a 18 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 361 white cloth tape comes in a 18 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 361 White Cloth Tape - 18 in Width x 60 yd Length - 7.5 mil Thick - 26402 - 021200-26402 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361 White Cloth Tape - 18 in Width x 60 yd Length - 7.5 mil Thick - 26402
021200-26402
3M 361 White Cloth Tape - 18 in Width x 60 yd Length - 7.5 mil Thick - 26402 021200-26402
3M 361 white cloth tape comes in a 18 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

3M 361 white cloth tape comes in a 18 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26402
Product Name 3M 361 White Cloth Tape - 18 in Width x 60 yd Length - 7.5 mil Thick - 26402
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.3543 inches (9 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details