3M 3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 914 m Length - 3 mil Thick - 72414 70006183050

Description
3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 914 m Length - 3 mil Thick - 72414 - 021200-72414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 914 m Length - 3 mil Thick - 72414
021200-72414
3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 914 m Length - 3 mil Thick - 72414 021200-72414
3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72414
Product Name 3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 914 m Length - 3 mil Thick - 72414
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
ESD Tapes - 8325385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details