3M 3M 8672 Black Aerospace Tape - 6 in Width x 18 yd Length - 0.008 in Thick - 24897 70006177144

Description
3M 8672 black aerospace tape comes in a 6 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8672 black aerospace tape comes in a 6 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8672 Black Aerospace Tape - 6 in Width x 18 yd Length - 0.008 in Thick - 24897 - 021200-24897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8672 Black Aerospace Tape - 6 in Width x 18 yd Length - 0.008 in Thick - 24897
021200-24897
3M 8672 Black Aerospace Tape - 6 in Width x 18 yd Length - 0.008 in Thick - 24897 021200-24897
3M 8672 black aerospace tape comes in a 6 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8672 black aerospace tape comes in a 6 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24897
Product Name 3M 8672 Black Aerospace Tape - 6 in Width x 18 yd Length - 0.008 in Thick - 24897
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Black Polyethylene Foam - 1308 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details