3M 3M 4658F Clear Foam Mounting Tape - 1/2 in Width x 27 yd Length - 1/32 in Thick - 38546 70006242906

Description
3M 4658F clear foam mounting tape comes in a 1/2 in width, 27 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4658F clear foam mounting tape comes in a 1/2 in width, 27 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4658F Clear Foam Mounting Tape - 1/2 in Width x 27 yd Length - 1/32 in Thick - 38546 - 021200-38546 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4658F Clear Foam Mounting Tape - 1/2 in Width x 27 yd Length - 1/32 in Thick - 38546
021200-38546
3M 4658F Clear Foam Mounting Tape - 1/2 in Width x 27 yd Length - 1/32 in Thick - 38546 021200-38546
3M 4658F clear foam mounting tape comes in a 1/2 in width, 27 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4658F clear foam mounting tape comes in a 1/2 in width, 27 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38546
Product Name 3M 4658F Clear Foam Mounting Tape - 1/2 in Width x 27 yd Length - 1/32 in Thick - 38546
Type Transfer
Color Clear
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details