3M Kapton 5413 amber insulating tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 021200-26104 |
| Product Name | 3M Kapton 5413 Amber Insulating Tape - 4 in Width x 36 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 26104 |
| Type | Electrical |