3M 3M 4462 Black Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 30416 70006210754

Description
3M 4462 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4462 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Black Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 30416 - 021200-30416 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 Black Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 30416
021200-30416
3M 4462 Black Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 30416 021200-30416
3M 4462 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4462 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30416
Product Name 3M 4462 Black Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 30416
Type Transfer
Color Black
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.4724 inches (12 mm)
View Details
Double Sided Transparent Filmic Tape - 51966 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0077 inches (0.1956 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details