3M 3M 8663DL Clear Aerospace Tape - 36 in Width x 36 yd Length - 0.018 in Thick - 24903 70006177169

Description
3M 8663DL clear aerospace tape comes in a 36 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8663DL clear aerospace tape comes in a 36 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8663DL Clear Aerospace Tape - 36 in Width x 36 yd Length - 0.018 in Thick - 24903 - 021200-24903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8663DL Clear Aerospace Tape - 36 in Width x 36 yd Length - 0.018 in Thick - 24903
021200-24903
3M 8663DL Clear Aerospace Tape - 36 in Width x 36 yd Length - 0.018 in Thick - 24903 021200-24903
3M 8663DL clear aerospace tape comes in a 36 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8663DL clear aerospace tape comes in a 36 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24903
Product Name 3M 8663DL Clear Aerospace Tape - 36 in Width x 36 yd Length - 0.018 in Thick - 24903
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details