3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-72364 |
| Product Name | 3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.5 mil Thick - 72364 |
| Color | Tan |