3M 3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 72329 70006182193

Description
3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 72329 - 021200-72329 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 72329
021200-72329
3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 72329 021200-72329
3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72329
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 72329
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Box Sealing Tape - 313 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Box Sealing Tape
Thickness 0.0025 inches (0.0648 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details