3M 3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 38223 70006229697

Description
3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 38223 - 021200-38223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 38223
021200-38223
3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 38223 021200-38223
3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38223
Product Name 3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 18 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 38223
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 262M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0034 inches (0.0851 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details