3M 3M 2552 Aluminum Tape - 2 in Width x 36 yd Length - 15 mil Total Thickness - 38395 70006230786

Description
3M 2552 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -25 F to +175 F. Provides a tensile strength of 80 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 15 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: ASTM E 756-83.
Description
3M 2552 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -25 F to +175 F. Provides a tensile strength of 80 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 15 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: ASTM E 756-83.

Suppliers

Company
Product
Description
Supplier Links
3M 2552 Aluminum Tape - 2 in Width x 36 yd Length - 15 mil Total Thickness - 38395 - 021200-38395 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2552 Aluminum Tape - 2 in Width x 36 yd Length - 15 mil Total Thickness - 38395
021200-38395
3M 2552 Aluminum Tape - 2 in Width x 36 yd Length - 15 mil Total Thickness - 38395 021200-38395
3M 2552 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -25 F to +175 F. Provides a tensile strength of 80 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 15 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: ASTM E 756-83.

3M 2552 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -25 F to +175 F. Provides a tensile strength of 80 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 15 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: ASTM E 756-83.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38395
Product Name 3M 2552 Aluminum Tape - 2 in Width x 36 yd Length - 15 mil Total Thickness - 38395
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
PTFE Film Tape - 212 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Film Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details