3M 3M Scotch 3743 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.6 mil Thick - 72421 70006183126

Description
3M Scotch 3743 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3743 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3743 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.6 mil Thick - 72421 - 021200-72421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3743 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.6 mil Thick - 72421
021200-72421
3M Scotch 3743 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.6 mil Thick - 72421 021200-72421
3M Scotch 3743 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3743 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72421
Product Name 3M Scotch 3743 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.6 mil Thick - 72421
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details
FlexomountT Solid Printing Tapes - 412DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tapes
Thickness 0.0020 inches (0.0508 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details