3M 3M 476XL Clear Bonding Tape - 1/2 in Width x 360 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 31507 70006215209

Description
3M 476XL clear bonding tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 476XL clear bonding tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 476XL Clear Bonding Tape - 1/2 in Width x 360 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 31507 - 021200-31507 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 476XL Clear Bonding Tape - 1/2 in Width x 360 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 31507
021200-31507
3M 476XL Clear Bonding Tape - 1/2 in Width x 360 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 31507 021200-31507
3M 476XL clear bonding tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 476XL clear bonding tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-31507
Product Name 3M 476XL Clear Bonding Tape - 1/2 in Width x 360 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 31507
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Skived UHMW Film - 402 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Skived UHMW Film
Adhesive PE - Polyethylene
Carrier / Backing Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details