3M 3M Cushion-Mount 1020 White Flexographic Plate Mounting Tape - 54 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 38351 70006230463

Description
3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1020 White Flexographic Plate Mounting Tape - 54 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 38351 - 021200-38351 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1020 White Flexographic Plate Mounting Tape - 54 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 38351
021200-38351
3M Cushion-Mount 1020 White Flexographic Plate Mounting Tape - 54 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 38351 021200-38351
3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38351
Product Name 3M Cushion-Mount 1020 White Flexographic Plate Mounting Tape - 54 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 38351
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Single Coated Foam Tape - 4108 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PU - Polyurethane
View Details