3M 361 white cloth tape comes in a 3/8 in width, 60 yd length, uses a silicone adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-26586 |
| Product Name | 3M 361 White Cloth Tape - 3/8 in Width x 60 yd Length - 7.5 mil Thick - 26586 |
| Color | White |