3M 3M Scotch 371 Tan Standard Box Sealing Tape - 288 mm Width x 914 m Length - 1.8 mil Thick - 73486 70006207693

Description
3M Scotch 371 tan standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 tan standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Tan Standard Box Sealing Tape - 288 mm Width x 914 m Length - 1.8 mil Thick - 73486 - 021200-73486 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Tan Standard Box Sealing Tape - 288 mm Width x 914 m Length - 1.8 mil Thick - 73486
021200-73486
3M Scotch 371 Tan Standard Box Sealing Tape - 288 mm Width x 914 m Length - 1.8 mil Thick - 73486 021200-73486
3M Scotch 371 tan standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 tan standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73486
Product Name 3M Scotch 371 Tan Standard Box Sealing Tape - 288 mm Width x 914 m Length - 1.8 mil Thick - 73486
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ESD Tapes - 4439828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Industrial Cold Temperature Box Sealing Tape - 3721 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Cold Temperature Box Sealing Tape
Thickness 0.0021 inches (0.0533 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details