3M 3M 4496 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24307 70006178845

Description
3M 4496 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4496 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4496 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24307 - 021200-24307 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4496 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24307
021200-24307
3M 4496 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24307 021200-24307
3M 4496 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4496 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24307
Product Name 3M 4496 White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 24307
Type Transfer
Color White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Safety WalkT Fine Texture Anti-Slip Tape - 280 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0230 inches (0.5842 mm)
View Details
Polyester High Temperature Masking Discs - 23 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details