3M 3M Tartan 860 Black Filament Strapping Tape - 12 mm Width x 110 m Length - 2.8 mil Thick - 73624 70006208162

Description
3M Tartan 860 black filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 860 black filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 860 Black Filament Strapping Tape - 12 mm Width x 110 m Length - 2.8 mil Thick - 73624 - 021200-73624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 860 Black Filament Strapping Tape - 12 mm Width x 110 m Length - 2.8 mil Thick - 73624
021200-73624
3M Tartan 860 Black Filament Strapping Tape - 12 mm Width x 110 m Length - 2.8 mil Thick - 73624 021200-73624
3M Tartan 860 black filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 860 black filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 2.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73624
Product Name 3M Tartan 860 Black Filament Strapping Tape - 12 mm Width x 110 m Length - 2.8 mil Thick - 73624
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
Silicone Free Foil/Glass Cloth - 417 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details