3M 3M 468MP Clear Transfer Tape - 12 1/2 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 40214 70006244936

Description
3M 468MP clear transfer tape comes in a 12 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 468MP clear transfer tape comes in a 12 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 468MP Clear Transfer Tape - 12 1/2 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 40214 - 021200-40214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468MP Clear Transfer Tape - 12 1/2 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 40214
021200-40214
3M 468MP Clear Transfer Tape - 12 1/2 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 40214 021200-40214
3M 468MP clear transfer tape comes in a 12 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 468MP clear transfer tape comes in a 12 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40214
Product Name 3M 468MP Clear Transfer Tape - 12 1/2 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 40214
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details