3M 3M 8429 Yellow Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 3.2 mil Thick - 42853 70006220597

Description
3M 8429 yellow splicing & core starting tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.
Description
3M 8429 yellow splicing & core starting tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8429 Yellow Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 3.2 mil Thick - 42853 - 021200-42853 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8429 Yellow Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 3.2 mil Thick - 42853
021200-42853
3M 8429 Yellow Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 3.2 mil Thick - 42853 021200-42853
3M 8429 yellow splicing & core starting tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

3M 8429 yellow splicing & core starting tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42853
Product Name 3M 8429 Yellow Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 3.2 mil Thick - 42853
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details