3M 3M Kapton 9703 Conductive Tape - 1/2 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 39617 70006242872

Description
3M Kapton 9703 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
Description
3M Kapton 9703 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M Kapton 9703 Conductive Tape - 1/2 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 39617 - 021200-39617 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Kapton 9703 Conductive Tape - 1/2 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 39617
021200-39617
3M Kapton 9703 Conductive Tape - 1/2 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 39617 021200-39617
3M Kapton 9703 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

3M Kapton 9703 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-39617
Product Name 3M Kapton 9703 Conductive Tape - 1/2 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 39617
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

8 Mil All-Weather Electrical Tape - ELE&WH 4140 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details
ESD Tapes - 218629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.3150 inches (8 mm)
View Details