3M 3M Scotch 373 Green Standard Box Sealing Tape - 36 mm Width x 50 m Length - 2.5 mil Thick - 72396 70006182870

Description
3M Scotch 373 green standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 green standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Green Standard Box Sealing Tape - 36 mm Width x 50 m Length - 2.5 mil Thick - 72396 - 021200-72396 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Green Standard Box Sealing Tape - 36 mm Width x 50 m Length - 2.5 mil Thick - 72396
021200-72396
3M Scotch 373 Green Standard Box Sealing Tape - 36 mm Width x 50 m Length - 2.5 mil Thick - 72396 021200-72396
3M Scotch 373 green standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 green standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72396
Product Name 3M Scotch 373 Green Standard Box Sealing Tape - 36 mm Width x 50 m Length - 2.5 mil Thick - 72396
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
All Weather Foil Sealant - 0817 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details