3M 3M Scotch 373 Blue Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.5 mil Thick - 72386 70006182771

Description
3M Scotch 373 blue standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 blue standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Blue Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.5 mil Thick - 72386 - 021200-72386 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Blue Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.5 mil Thick - 72386
021200-72386
3M Scotch 373 Blue Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.5 mil Thick - 72386 021200-72386
3M Scotch 373 blue standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 blue standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72386
Product Name 3M Scotch 373 Blue Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.5 mil Thick - 72386
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details