3M 3M 5451 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 5.6 mil Thick - 73593 70006197704

Description
3M 5451 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.
Description
3M 5451 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5451 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 5.6 mil Thick - 73593 - 021200-73593 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5451 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 5.6 mil Thick - 73593
021200-73593
3M 5451 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 5.6 mil Thick - 73593 021200-73593
3M 5451 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

3M 5451 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73593
Product Name 3M 5451 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 5.6 mil Thick - 73593
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Transfer Splicing Tape - 066 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details