3M 3M 950 Clear Transfer Tape - 2 1/2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 24395 70006178191

Description
3M 950 clear transfer tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 950 clear transfer tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 950 Clear Transfer Tape - 2 1/2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 24395 - 021200-24395 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 950 Clear Transfer Tape - 2 1/2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 24395
021200-24395
3M 950 Clear Transfer Tape - 2 1/2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 24395 021200-24395
3M 950 clear transfer tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 950 clear transfer tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24395
Product Name 3M 950 Clear Transfer Tape - 2 1/2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 24395
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details