3M 3M 927 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 24398 70006178241

Description
3M 927 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 927 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 927 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 24398 - 021200-24398 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 927 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 24398
021200-24398
3M 927 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 24398 021200-24398
3M 927 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 927 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24398
Product Name 3M 927 Clear Transfer Tape - 12 in Width x 180 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 24398
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1254307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
Adhesive Transfer Tape - 9671LE - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details