3M 3M 5453 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 8.2 mil Thick - 73506 70006197068

Description
3M 5453 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.
Description
3M 5453 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5453 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 8.2 mil Thick - 73506 - 021200-73506 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5453 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 8.2 mil Thick - 73506
021200-73506
3M 5453 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 8.2 mil Thick - 73506 021200-73506
3M 5453 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

3M 5453 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73506
Product Name 3M 5453 Brown Slick Surface Tape - 6 in Width x 36 yd Length - 8.2 mil Thick - 73506
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details