3M 3M Scotch 353 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.9 mil Thick - 72325 70006182136

Description
3M Scotch 353 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 353 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 353 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.9 mil Thick - 72325 - 021200-72325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 353 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.9 mil Thick - 72325
021200-72325
3M Scotch 353 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.9 mil Thick - 72325 021200-72325
3M Scotch 353 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 353 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72325
Product Name 3M Scotch 353 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 1.9 mil Thick - 72325
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Box Sealing Tape - 311 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Box Sealing Tape
Thickness 0.0021 inches (0.0521 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details