3M 3M 4466 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 30412 70006210796

Description
3M 4466 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4466 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4466 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 30412 - 021200-30412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4466 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 30412
021200-30412
3M 4466 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 30412 021200-30412
3M 4466 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4466 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30412
Product Name 3M 4466 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 30412
Type Transfer
Color Black
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details