3M 3M 8663 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.018 in Thick - 24335 70006178654

Description
3M 8663 clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8663 clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8663 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.018 in Thick - 24335 - 021200-24335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8663 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.018 in Thick - 24335
021200-24335
3M 8663 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.018 in Thick - 24335 021200-24335
3M 8663 clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8663 clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 117 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24335
Product Name 3M 8663 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.018 in Thick - 24335
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Film - UHMW - 2300-5R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Film - UHMW
Thickness 0.0070 inches (0.1778 mm)
Adhesive Polyolefin
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details