3M 3M 4492 White Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 24315 70006178787

Description
3M 4492 white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4492 white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4492 White Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 24315 - 021200-24315 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4492 White Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 24315
021200-24315
3M 4492 White Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 24315 021200-24315
3M 4492 white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4492 white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24315
Product Name 3M 4492 White Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 24315
Type Transfer
Color White
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Double Sided Tapes - 8326414 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details