3M 3M 5421 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 6.7 mil Thick - 26709 70006209541

Description
3M 5421 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5421 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5421 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 6.7 mil Thick - 26709 - 021200-26709 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5421 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 6.7 mil Thick - 26709
021200-26709
3M 5421 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 6.7 mil Thick - 26709 021200-26709
3M 5421 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5421 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26709
Product Name 3M 5421 Clear Slick Surface Tape - 3/8 in Width x 18 yd Length - 6.7 mil Thick - 26709
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details