3M 3M 253 Tan Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - Polyethylene Liner - 38746 70006212131

Description
3M 253 tan splicing & core starting tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.
Description
3M 253 tan splicing & core starting tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Suppliers

Company
Product
Description
Supplier Links
3M 253 Tan Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - Polyethylene Liner - 38746 - 021200-38746 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 253 Tan Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - Polyethylene Liner - 38746
021200-38746
3M 253 Tan Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - Polyethylene Liner - 38746 021200-38746
3M 253 tan splicing & core starting tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

3M 253 tan splicing & core starting tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38746
Product Name 3M 253 Tan Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - Polyethylene Liner - 38746
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Silicone Adhesive Tape - 1801 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0671 mm)
Adhesive Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details