3M 3M 8681HS Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 24348 70006178928

Description
3M 8681HS clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per carton. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 87 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8681HS clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per carton. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 87 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8681HS Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 24348 - 021200-24348 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8681HS Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 24348
021200-24348
3M 8681HS Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 24348 021200-24348
3M 8681HS clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per carton. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 87 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8681HS clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per carton. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 87 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24348
Product Name 3M 8681HS Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 24348
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details