3M 3M Tartan 8934 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 4 mil Thick - 39476 70006224888

Description
3M Tartan 8934 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 8934 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 8934 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 4 mil Thick - 39476 - 021200-39476 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 8934 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 4 mil Thick - 39476
021200-39476
3M Tartan 8934 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 4 mil Thick - 39476 021200-39476
3M Tartan 8934 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 8934 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39476
Product Name 3M Tartan 8934 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 4 mil Thick - 39476
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Utility Grade Printable Cotton Cloth Tape - 220 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details