3M 3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 39305 70006241056

Description
3M VHB 4951 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4951 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 39305 - 021200-39305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 39305
021200-39305
3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 39305 021200-39305
3M VHB 4951 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4951 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39305
Product Name 3M VHB 4951 White Foam Bonding VHB Very High Bond Tape - 2 in Width x 36 yd Length - 45 mil Thick - 39305
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 2243444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details