3M 3M 4466 Black Foam Mounting Tape - 1/2 in Width x 36 yd Length - 1/16 in Thick - 30413 70006210788

Description
3M 4466 black foam mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4466 black foam mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4466 Black Foam Mounting Tape - 1/2 in Width x 36 yd Length - 1/16 in Thick - 30413 - 021200-30413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4466 Black Foam Mounting Tape - 1/2 in Width x 36 yd Length - 1/16 in Thick - 30413
021200-30413
3M 4466 Black Foam Mounting Tape - 1/2 in Width x 36 yd Length - 1/16 in Thick - 30413 021200-30413
3M 4466 black foam mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4466 black foam mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30413
Product Name 3M 4466 Black Foam Mounting Tape - 1/2 in Width x 36 yd Length - 1/16 in Thick - 30413
Type Transfer
Color Black
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
UHMW Film - 403-15 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Film
Thickness 0.0203 inches (0.5156 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details