3M 3M 396 Clear Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 4.1 mil Thick - 39323 70006241239

Description
3M 396 clear splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.
Description
3M 396 clear splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 396 Clear Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 4.1 mil Thick - 39323 - 021200-39323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 396 Clear Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 4.1 mil Thick - 39323
021200-39323
3M 396 Clear Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 4.1 mil Thick - 39323 021200-39323
3M 396 clear splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

3M 396 clear splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39323
Product Name 3M 396 Clear Splicing & Core Starting Tape - 1/2 in Width x 36 yd Length - 4.1 mil Thick - 39323
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Vinyl Coated Cloth Tape - 116 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0105 inches (0.2667 mm)
Adhesive Vinyl Coated Cloth
View Details