3M 3M Scotch 863 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 5 mil Thick - 73088 70006181773

Description
3M Scotch 863 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 863 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 863 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 5 mil Thick - 73088 - 021200-73088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 863 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 5 mil Thick - 73088
021200-73088
3M Scotch 863 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 5 mil Thick - 73088 021200-73088
3M Scotch 863 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 863 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73088
Product Name 3M Scotch 863 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 5 mil Thick - 73088
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Glass-Silicone - 23816 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Glass-Silicone
Thickness 0.0120 inches (0.3048 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details