3M 3M Cushion-Mount 1015M White Flexographic Plate Mounting Tape - 7 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 38233 70006229580

Description
3M Cushion-Mount 1015M white flexographic plate mounting tape comes in a 7 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1015M white flexographic plate mounting tape comes in a 7 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1015M White Flexographic Plate Mounting Tape - 7 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 38233 - 021200-38233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1015M White Flexographic Plate Mounting Tape - 7 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 38233
021200-38233
3M Cushion-Mount 1015M White Flexographic Plate Mounting Tape - 7 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 38233 021200-38233
3M Cushion-Mount 1015M white flexographic plate mounting tape comes in a 7 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1015M white flexographic plate mounting tape comes in a 7 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38233
Product Name 3M Cushion-Mount 1015M White Flexographic Plate Mounting Tape - 7 in Width x 25 yd Length - 0.015 in Thick - Kraft Paper Liner - 38233
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Double-Coated Polyester Film Splicing Tape - 126 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Polyester Film Splicing Tape
Thickness 0.0038 inches (0.0965 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details